The L7808CD2T from STMicroelectronics is a robust fixed voltage regulator integrated circuit, designed to offer a stable 8V output voltage. This component is a part of the popular L78 series of positive voltage regulators which are known for their ease of use and high functionality in a wide range of applications.
Key Features
- Output Voltage: Precisely regulated 8V output, making it ideal for consistent power supply requirements.
- Output Current: Capable of delivering up to 1.5A of output current, suitable for moderate to high-power applications.
- Thermal Overload Protection: Features internal thermal shutdown mechanisms that protect the device from damage due to overheating.
- Short Circuit Protection: Built-in short-circuit protection ensures the longevity of the regulator and the safety of the connected components.
- Output Type: Fixed output configuration for straightforward design and implementation.
- Package: Available in a D2PAK package, which is known for its durability and excellent thermal performance.
Applications
The L7808CD2T is versatile and can be used in a variety of electronic circuits. Its applications include:
- Power supplies for electronic devices such as radios, televisions, and computers.
- Linear power regulators for domestic and industrial appliances.
- Battery chargers for ensuring a consistent charging voltage.
- Automotive electronics where stable voltage is crucial.
Product Summary
The STMicroelectronics L7808CD2T voltage regulator is a reliable and efficient solution for applications requiring a stable 8V power supply. With its comprehensive protection features and strong output current capability, it is an excellent choice for designers looking for a dependable voltage regulation component. Its robust package ensures that it can withstand challenging conditions, making it well-suited for both commercial and industrial applications.