EN
  • EN
  • DE

L78L08A

Part No L78L08A
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 724443-L78L08A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L08A CAD Model

Description

The L78L08A from STMicroelectronics is a fixed output voltage regulator that is designed to offer a high level of stability and reliability for a wide range of applications. This component is part of the L78L series, which are positive voltage regulators that can output a range of fixed voltages while providing up to 100mA of output current.

Key Features

  • Output Voltage: The L78L08A provides a fixed output voltage of 8V, which is ideal for powering sensitive electronics that require a stable supply.
  • Output Current: Capable of delivering up to 100mA of output current, it is suitable for low power consumption devices.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator if the operating temperature exceeds safe limits, preventing damage to the regulator and the connected components.
  • Short Circuit Protection: With built-in short circuit protection, the L78L08A ensures safety and reliability by protecting against circuit faults.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to operate effectively even when the input voltage is close to the output voltage, thus ensuring a stable output.
  • TO-92 Package: The regulator is available in the popular TO-92 package, making it easy to integrate into a wide variety of electronic circuits.

Applications

The L78L08A voltage regulator is versatile and can be used in numerous applications, including:

  • Consumer Electronics
  • Automotive Applications
  • Battery-Powered Devices
  • Power Management Solutions
  • Embedded Systems

With its robust design and comprehensive protection features, the L78L08A voltage regulator from STMicroelectronics is a reliable choice for designers looking to ensure a stable power supply in their electronic projects. Its ease of use, combined with its protection features, makes it an excellent choice for both hobbyists and professional engineers alike.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess