EN
  • EN
  • DE

L78S05CT

Part No L78S05CT
Manufacturer STMicroelectronics
Description 2A POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194606-L78S05CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L78S05CT CAD Model

Description

STMicroelectronics L78S05CT Voltage Regulator

The L78S05CT is a robust, positive voltage regulator designed by STMicroelectronics, one of the leaders in the semiconductor industry. This component is part of the L78S series, which is renowned for its reliability and efficiency in providing stable voltage outputs. The L78S05CT is specifically engineered to deliver a fixed output voltage of 5V, making it an essential component for a wide range of electronic applications.

Key Features

  • Output Voltage: 5V fixed output with a high level of accuracy and stability.
  • Output Current: Capable of supplying up to 2A of output current, which is suitable for high-power applications.
  • Thermal Overload Protection: Integrated thermal shutdown mechanism prevents damage from overheating, ensuring long-term reliability.
  • Short Circuit Protection: The device includes built-in short circuit protection to safeguard against unexpected faults.
  • Safe Operating Area Protection: Limits the IC operation within a safe current range, preventing stress on the component.
  • TO-220 Package: Enclosed in a TO-220 package, which is known for its ability to dissipate heat effectively.

Applications

The L78S05CT is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supplies for consumer electronics
  • Linear power regulators in embedded systems
  • Post-regulation for switching supplies
  • Motor control circuits
  • Fixed voltage applications in industrial equipment

Quality and Performance

STMicroelectronics ensures that the L78S05CT meets the highest quality standards, with rigorous testing for performance and durability. Users can trust this voltage regulator to deliver consistent performance even under challenging conditions. Whether for DIY projects, commercial products, or industrial applications, the L78S05CT from STMicroelectronics is an excellent choice for a reliable 5V power source.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3561 $58.9171
27+ $4.3948 $118.6596
41+ $4.2575 $174.5575
57+ $4.1201 $234.8457
73+ $3.9828 $290.7444
98+ $3.5708 $349.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess