STMicroelectronics L7905CT Negative Voltage Regulator
The L7905CT is a robust negative voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L79 series, which is renowned for providing high-quality linear voltage regulation. The L7905CT is specifically engineered to deliver a fixed output voltage of -5V, making it an ideal choice for a wide range of electronic applications that require a stable and reliable negative voltage source.
With its TO-3 metal can package, the L7905CT ensures excellent thermal performance and durability. The device is capable of handling an output current up to 1.5A, which allows it to power a significant range of components. Moreover, it has a wide input voltage range, typically from -7V to -20V, providing flexibility in various circuit designs.
The L7905CT comes with several built-in protection features that safeguard it and the connected components against potential damage. These include thermal overload protection, which prevents the regulator from overheating, and short-circuit protection, which automatically shuts down the output if a short-circuit condition occurs. Additionally, the device has safe area protection, ensuring that the regulator operates within its safe operating area (SOA) even under extreme conditions.
One of the key advantages of the L7905CT is its ease of use. It requires only two external capacitors to stabilize the output voltage, simplifying the circuit design and reducing the overall bill of materials. The first capacitor is connected between the input and ground to filter the input voltage, and the second is connected between the output and ground to stabilize the output voltage and improve transient response.
Whether you're designing power supplies, instrumentation panels, or any other system that demands a precise negative voltage, the L7905CT from STMicroelectronics is a reliable and efficient solution. Its robustness, combined with the built-in protection features, make it a safe and dependable choice for both commercial and industrial applications.
For detailed technical specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics.