EN
  • EN
  • DE

L9613

Part No L9613
Manufacturer STMicroelectronics
Description DATA INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194688-L9613
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9613 CAD Model

Description

STMicroelectronics L9613 CAN Bus Transceiver

The L9613 from STMicroelectronics is a monolithic integrated circuit designed specifically for high-speed CAN (Controller Area Network) applications. This transceiver interfaces the CAN protocol controller and the physical wires of the CAN bus lines. It is a crucial component for automotive and industrial networks, where reliability and high-speed data communication are of paramount importance.

The L9613 transceiver is designed to operate at speeds of up to 1 Mbit/s, providing a robust and efficient communication channel for onboard diagnostics, engine control units, ABS systems, and other critical applications. It ensures that the data integrity is maintained even in harsh electrical environments, thanks to its excellent EMI (Electromagnetic Interference) performance and protection against transients.

Notable features of the L9613 include its low current standby operation mode, which makes it suitable for power-sensitive applications. It also has thermal protection and an automatic thermal shutdown feature to prevent damage from overheating. The device is designed to be tolerant to high voltages on the CAN bus, ensuring it can handle the transients typically found in automotive environments.

The L9613 transceiver has a differential output, which allows it to transmit and receive data with high noise immunity. This differential signaling is a key attribute that enables reliable communication over long cable runs. Additionally, the device supports the ISO 11898 standard, which is the international standard for high-speed CAN communications.

With its wide common-mode range for electromagnetic immunity and its ability to withstand the challenging conditions of industrial and vehicular environments, the L9613 is a solid choice for designers looking to implement a CAN network. Its low-power mode and fail-safe features further ensure that the network remains operational and secure under various conditions.

For further information, datasheets, and support, visit the STMicroelectronics website to explore more about the L9613 CAN Bus Transceiver and how it can be integrated into your next high-speed communication project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4608 $76.3824
6+ $20.8905 $125.3430
9+ $20.2379 $182.1411
12+ $19.5853 $235.0236
16+ $18.9328 $302.9248
21+ $16.9739 $356.4519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess