Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LD1086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-16411-2, -497-16411-1, 497-16411-1, 497-16411-2, -497-16411-6, 497-16411-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876842-LD1086BDTTR
Ultra Librarian 3D Model Ultra Librarian LD1086BDTTR CAD Model

Description

STMicroelectronics LD1086BDTTR Voltage Regulator

The LD1086BDTTR is a robust, high-performance low-dropout voltage regulator from STMicroelectronics, designed to provide a stable and reliable power supply in a wide range of applications. This voltage regulator is capable of delivering up to 1.5 A of output current with a dropout voltage typically less than 1.3 V at maximum load, making it an excellent choice for systems that require efficient power conversion with minimal loss.

Constructed with advanced semiconductor technology, the LD1086BDTTR offers outstanding features that enhance its performance and usability. It comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics. This makes the LD1086BDTTR suitable for space-constrained applications while ensuring it can handle significant power levels without overheating.

One of the key attributes of the LD1086BDTTR is its adjustable output voltage, which can be set from 1.25 V to a maximum of 13.8 V using external resistors. This flexibility allows designers to tailor the output to meet the specific requirements of their system, ensuring compatibility with a variety of components and devices. Additionally, the device features a fixed output voltage version, providing options for easier design implementation.

The LD1086BDTTR also boasts excellent load and line regulation, maintaining a consistent output voltage even under varying load conditions and input voltage fluctuations. This stability is critical in applications where precision is paramount, such as in sensitive analog circuits or microcontroller-based systems.

Other notable features of the LD1086BDTTR include thermal overload protection, which safeguards the device from damage due to excessive heat, and short-circuit protection, which ensures the regulator and the downstream circuitry are protected in the event of a fault. Furthermore, the device has a low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.

In summary, the STMicroelectronics LD1086BDTTR is a versatile and dependable voltage regulator that meets the needs of a broad range of electronic applications. Its combination of high current capability, adjustable output, and protective features make it an ideal choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0690 $53.4500
115+ $0.8771 $100.8665
180+ $0.8497 $152.9460
245+ $0.8223 $201.4635
315+ $0.7949 $250.3935
425+ $0.7127 $302.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,260 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention