EN
  • EN
  • DE

LDK220C33R

Part No LDK220C33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 200MA SOT323-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LDK220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15213-2, -497-15213-1, 497-15213-1, -497-15213-6, 497-15213-2, 497-15213-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876922-LDK220C33R
Ultra Librarian 3D Model Ultra Librarian LDK220C33R CAD Model

Description

STMicroelectronics LDK220C33R Low Drop Voltage Regulator

The LDK220C33R from STMicroelectronics is a highly efficient, low drop voltage regulator that is designed to deliver a fixed output voltage with a minimal voltage drop. This component is ideal for battery-powered applications where extended battery life is crucial, as well as for low-voltage operations where maintaining voltage stability is vital.

With an output voltage of 3.3V, the LDK220C33R can supply up to 200 mA of load current, which makes it suitable for powering small to medium-sized devices. The low dropout voltage ensures that the regulator can maintain output regulation even when the supply voltage is very close to the output voltage, thereby maximizing the usable range of the input power source.

The device features thermal shutdown and short-circuit protection, which enhances the safety and reliability of the applications it is used in. These protective features ensure that the device and the system it is part of are safeguarded against potential damage caused by abnormal operating conditions.

Designed in a small SOT-323 package, the LDK220C33R is perfect for space-constrained applications. Its compact form factor allows it to be easily integrated into a wide range of electronic circuits without significantly impacting the overall size of the product.

Key features of the LDK220C33R include:

  • Low dropout voltage: Ensures efficient use of the input power source.
  • Fixed output voltage of 3.3V: Ideal for standard low-voltage applications.
  • 200 mA output current: Suitable for a variety of small to medium-sized applications.
  • Thermal shutdown and short-circuit protection: Offers enhanced safety and reliability.
  • Compact SOT-323 package: Space-saving design for modern electronics.

The LDK220C33R is a testament to STMicroelectronics' commitment to providing power management solutions that combine performance with practicality. Whether it's for personal electronics, IoT devices, or portable applications, this voltage regulator offers a dependable solution for maintaining a stable power supply in a compact and efficient manner.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess