EN
  • EN
  • DE

LDLN015PU33R

Part No LDLN015PU33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LDLN015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15225-2, -497-15225-1, -497-15225-6, 497-15225-2, 497-15225-1, 497-15225-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876937-LDLN015PU33R
Ultra Librarian 3D Model Ultra Librarian LDLN015PU33R CAD Model

Description

STMicroelectronics Product Overview: LDLN015PU33R

The LDLN015PU33R is a high-performance, low-dropout (LDO) linear voltage regulator from STMicroelectronics, designed to deliver a stable and precise voltage supply. It is a robust and reliable component that ensures efficient power management in a wide range of electronic applications. This LDO regulator is particularly suitable for battery-powered devices, sensitive analog loads, and microprocessor-based systems where voltage stability is crucial.

Key Features

  • Output Voltage: The LDLN015PU33R provides a fixed output voltage of 3.3V, which is common in digital circuits and microcontroller applications.
  • Low Dropout Voltage: With its low dropout performance, this LDO can maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency in operation.
  • High Accuracy: The output voltage tolerance is tightly regulated, ensuring high accuracy and stability, which is essential for sensitive electronic components.
  • Load Regulation: Excellent load regulation characteristics help maintain a constant voltage output even with varying load conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection that prevents damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: An internal current limiting feature protects the device and the load from excessive currents, making it safer to use in a variety of applications.
  • Package: This LDO comes in a small, surface-mountable package, making it suitable for compact and space-constrained designs.

Applications

The LDLN015PU33R is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Power management for IoT devices
  • Consumer electronics such as audio and video equipment
  • Automotive applications
  • Medical and healthcare devices

With its combination of features, the LDLN015PU33R from STMicroelectronics is an excellent choice for designers looking for a reliable LDO voltage regulator that offers consistent performance, high efficiency, and compact form factor. Its robustness and precision make it an integral component in ensuring the stability and longevity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess