EN
  • EN
  • DE

LDLN025J18R

Part No LDLN025J18R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 250MA 4FLIPCHIP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.2V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 425 µA
PSRR 80dB ~ 60dB (100Hz ~ 100KHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XFBGA, FCBGA
Supplier Device Package 4-FlipChip
Base Product Number LDLN025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16899-1,497-16899-2,-497-16899-1,-497-16899-2,-497-16899-6,497-16899-6
Standard Package 3,000
Win Source Part Number 1069243-LDLN025J18R
Ultra Librarian 3D Model Ultra Librarian LDLN025J18R CAD Model

Description

STMicroelectronics LDLN025J18R Low Dropout Regulator

The LDLN025J18R from STMicroelectronics is a high-performance, low dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is an ideal choice for applications requiring efficient power management and minimal power consumption. With its wide input voltage range and low quiescent current, the LDLN025J18R is particularly well-suited for battery-powered devices, portable electronics, and other space-constrained applications where energy efficiency is paramount.

Key Features

  • Output Voltage: The LDLN025J18R provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic circuits that require a stable supply voltage.
  • Low Dropout Voltage: This LDO regulator boasts an impressive low dropout performance, ensuring that the output voltage remains stable even when the input voltage is only slightly above the output level.
  • High Accuracy: The output voltage accuracy is maintained within a tight tolerance, making it reliable for precision applications.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly reduces power consumption when in idle mode, thus extending battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, enhancing the reliability and longevity of both the LDLN025J18R and the end product.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the load during fault conditions or excessive power demands.

Applications

  • Mobile Phones and Smart Devices
  • Wireless Communication Systems
  • Portable Media Players
  • Medical Devices
  • Power Management in IoT Devices

The LDLN025J18R is presented in a compact SOT-23 package, allowing for easy integration into a variety of circuit designs without taking up significant board space. With its excellent line and load regulation, the LDLN025J18R from STMicroelectronics is a robust solution for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess