EN
  • EN
  • DE

LDLN025PU275R

Part No LDLN025PU275R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.75V 250MA 4FLIPCHIP / 250 mA ultra low noise LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.75V
Maximum Dropout Voltage 0.25V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25μA
Current - Supply (Maximum) 425μA
PSRR 80dB ~ 60dB (100Hz ~ 100KHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA
Supplier Device Package 4-FlipChip
Part Number Series LDLN025
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800876-LDLN025PU275R
Ultra Librarian 3D Model Ultra Librarian LDLN025PU275R CAD Model

Description

STMicroelectronics Product: LDLN025PU275R Overview

The LDLN025PU275R is a high-performance, low-dropout linear voltage regulator (LDO) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This LDO is an ideal choice for applications requiring efficient power management, low quiescent current, and a small form factor. The LDLN025PU275R is specifically engineered to provide a stable and reliable voltage supply, making it perfect for sensitive electronic equipment.

Key Features

  • Output Voltage Range: This LDO offers an output voltage range that is highly suitable for a variety of applications, ensuring compatibility with different system requirements.
  • Low Dropout Voltage: With its low dropout voltage, the LDLN025PU275R ensures efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving overall system efficiency.
  • High Accuracy: The output voltage is regulated with high accuracy, which is critical for powering sensitive circuits that require a precise and stable voltage supply.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring reliable operation under varying conditions and extending product life.

Applications

The LDLN025PU275R is versatile and can be used in a wide range of applications. Its high performance and small footprint make it particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Automotive electronics
  • Healthcare and medical devices
  • Telecommunications equipment

Product Specifications

STMicroelectronics has designed the LDLN025PU275R with the following specifications:

  • Package: The device comes in a compact package, making it easy to integrate into space-constrained designs.
  • Output Current: It is capable of delivering a continuous output current, catering to the needs of various electronic components.
  • Input Voltage Range: The LDO supports a wide input voltage range, providing flexibility in different power supply scenarios.

With its robust feature set and reliable performance, the LDLN025PU275R from STMicroelectronics is a top choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4860 $51.0300
255+ $0.3988 $101.6940
390+ $0.3863 $150.6570
535+ $0.3739 $200.0365
695+ $0.3614 $251.1730
930+ $0.3240 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess