EN
  • EN
  • DE

LM193AYDT

Part No LM193AYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC OP AMP DUAL LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1052739-LM193AYDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM193AYDT CAD Model

Description

Introducing the LM193AYDT from STMicroelectronics

The LM193AYDT is a high-quality, precision comparator designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to provide reliable and accurate voltage comparisons, making it an essential component for a wide range of electronic applications. The LM193AYDT is part of the LMx93 series, which is known for its low power consumption and stable performance over a wide range of operating conditions.

This comparator is characterized by its dual voltage capability, allowing it to operate on a single or dual supply voltage. The wide supply voltage range from 2V to 36V (or ±1V to ±18V for dual supply) makes it versatile for various circuit designs. The LM193AYDT offers a low input bias current, typically 25 nA, which minimizes its impact on the rest of the circuit and ensures accurate readings.

The device features a fast response time, with a typical response time of 1.3 μs, which is crucial for applications that require quick decision-making capabilities. Additionally, the LM193AYDT boasts a low input offset voltage and a high input impedance, further enhancing its precision and making it suitable for applications that demand high accuracy.

STMicroelectronics has packaged the LM193AYDT in a small, surface-mount SO-8 package, which is ideal for space-constrained applications. The compact form factor allows for efficient use of PCB real estate, while still providing the robustness and reliability expected from STMicroelectronics products.

Applications for the LM193AYDT are diverse and include but are not limited to control systems, voltage monitoring, level shifting circuits, and window comparators. Its robust design ensures that it can operate in harsh environments, with an extended temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications.

In summary, the LM193AYDT from STMicroelectronics is a high-performance, dual comparator that offers low power consumption, fast response time, and high precision. Its versatility and robustness make it an ideal choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $7.0051
Renesas Electronics America
Lowest to $1.8203
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $12.4752

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess