STMicroelectronics LM317MTD-TR Adjustable Voltage Regulator
The LM317MTD-TR from STMicroelectronics is a versatile and reliable adjustable voltage regulator designed for a wide range of applications. This regulator can provide an adjustable output voltage that can be set from 1.25V to 37V with the use of two external resistors. The LM317MTD-TR is capable of delivering up to 500mA of load current, making it suitable for moderate power requirements.
Encased in a robust TO-252 (DPAK) surface-mount package, the LM317MTD-TR ensures efficient thermal performance and space-saving on the circuit board. It offers excellent regulation over variations in line, load, and temperature, ensuring stable performance under diverse operating conditions. The device features a typical line regulation of 0.01%/V and typical load regulation of 0.1%, highlighting its ability to maintain a constant output voltage despite changes in input voltage or load.
The LM317MTD-TR incorporates several protective features, enhancing its reliability and longevity. It includes current limiting, which protects the regulator and connected components from damage due to excessive current. Additionally, the device has thermal overload protection that shuts down the regulator if the internal temperature exceeds safe operating limits, preventing thermal runaway. Moreover, the regulator has a safe area protection that reduces the output current as the input-to-output voltage differential increases, which helps prevent the device from overheating and failing.
With its adjustable output and solid protection features, the LM317MTD-TR is an ideal choice for creating custom voltage rails in a variety of electronic applications. It is commonly used in power supplies, instrumentation, and consumer electronics. Its ease of use, combined with its robustness, makes it a go-to solution for engineers and designers looking to implement a reliable voltage regulation in their circuits.
Overall, the LM317MTD-TR adjustable voltage regulator from STMicroelectronics stands out for its flexibility, durability, and performance, making it a valuable component in any power management system.