Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Current Source
Accuracy ±3%
Voltage - Input 1 V to 40 V
Output Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 019089-LM334DT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM334DT CAD Model

Description

LM334DT from STMicroelectronics is a current regulation and management device commonly considered for analog biasing, temperature-related current generation, sensor excitation, and portable or industrial circuits that need a simple programmable current source. Engineers often evaluate parts in this class when they want compact current control without building a more complex discrete solution. Its value is typically in helping stabilize current in support circuitry, test fixtures, low-power designs, and compensation networks where predictable current behavior is important. For maintenance, repair, or legacy designs, LM334DT may also be relevant when a known current-regulation function must be preserved during servicing or redesign. The lifecycle status for this specific part is information not available in the provided input, so teams should confirm current production status directly with STMicroelectronics or authorized distribution channels before committing to new designs. RoHS compliance status is also information not available here and should be verified against the latest manufacturer datasheet, compliance certificate, or distributor documentation.

You May Also Be Interested in

Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $24.7240
ECAD model for LM134H/NOPB
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
ECAD model for AD8214WYRMZ
Maxim Integrated
50mA to 600mA Programmable Current-Limit Switches
Lowest to $10.6737
ECAD model for MAX4995AATA+T
Texas Instruments
High or Low Side, Bi-Directional CURRENT/POWER MONITOR with Two-Wire Interface
Lowest to $0.7128
ECAD model for INA220AIDGST
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
ECAD model for MAX4211EEUE+
Texas Instruments
12V eFuse with Over Voltage Protection and Blocking FET Control | IC EFUSE 12V BFET DVR 5A 10VSON
Lowest to $0.7237
ECAD model for TPS259241DRCR
Texas Instruments
High-Accuracy, Wide Common-Mode Range, Bi-Directional CURRENT SHUNT MONITOR | IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $5.4506
ECAD model for INA286AID
Analog Devices Inc.
High Resolution, Zero-Drift Current Shunt Monitor
Lowest to $4.1962
ECAD model for AD8217BRMZ
Texas Instruments
CURRENT SHUNT MONITORS –16-V to +80-V Common-Mode Range | IC CURRENT MONITOR 3% SOT23-5
Lowest to $4.6646
ECAD model for INA197AQDBVRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5837 $55.4295
80+ $1.2994 $103.9520
120+ $1.2588 $151.0560
165+ $1.2182 $201.0030
215+ $1.1776 $253.1840
285+ $1.0558 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention