Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1 V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MiniSO
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357442-LM2903ST
Ultra Librarian 3D Model Ultra Librarian LM2903ST CAD Model

Description

The LM2903ST from STMicroelectronics is a dual differential comparator designed to operate from a single power supply over a wide range of voltages. This versatile device is optimized for low voltage, low power, and high-speed applications, making it an ideal choice for a variety of electronic circuits that require precise voltage monitoring and control.

Key Features

  • Wide Supply Voltage Range: Operates from 2V to 36V single supply or ±1V to ±18V dual supplies.
  • Low Supply Current Drain: Independent of the supply voltage, which makes it suitable for battery-operated devices.
  • Low Input Biasing Current: Ensures minimal interference with the circuits being monitored.
  • Low Input Offset Voltage: Allows for more accurate comparisons and measurements.
  • Output Compatible with TTL, MOS, and CMOS: Can easily interface with a wide range of digital logic systems.
  • Open Collector Outputs: Offers flexibility in creating voltage-level translation circuits or driving loads.

Applications

The LM2903ST is widely employed in systems requiring voltage level detection and control. Its applications span across:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • Voltage Monitoring
  • Relay Drivers
  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Panels

Package and Quality

The LM2903ST is provided in a small-outline package, ensuring compactness and ease of integration into space-constrained designs. STMicroelectronics is committed to high standards of quality and reliability, and the LM2903ST is no exception, undergoing rigorous testing to ensure performance across its intended applications.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The LM2903ST is designed with eco-friendly materials and complies with international environmental regulations, including RoHS and REACH.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to €12.9124
ECAD model for MAX9202EUD+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to €0.3365
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €3.5299
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to €2.5645
ECAD model for MAX917ESA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to €21.6994
ECAD model for MAX907EPA+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ €0.2053 €46.1973
540+ €0.1685 €90.9644
835+ €0.1632 €136.2600
1,155+ €0.1579 €182.3960
1,490+ €0.1527 €227.4509
1,995+ €0.1369 €273.0171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,650 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention