EN
  • EN
  • DE
  • IT

LPS22HHTR

Part No LPS22HHTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description SENSOR 18.27PSIA 24BIT 10HLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.007PSI (±0.05kPa)
Voltage - Supply 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 290PSI (2000kPa)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFLGA
Supplier Device Package 10-HLGA (2.0x2.0)
Base Product Number LPS22
Standard Package 8,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852595-LPS22HHTR
Ultra Librarian 3D Model Ultra Librarian LPS22HHTR CAD Model

Description

STMicroelectronics LPS22HHTR - High-Performance MEMS Nano Pressure Sensor

The LPS22HHTR is a state-of-the-art MEMS nano pressure sensor from STMicroelectronics, designed to deliver high-precision pressure measurements in a compact package. This sensor is particularly suited for advanced applications in consumer electronics, weather stations, industrial controls, and wearable devices.

Key Features

  • Pressure Range: The LPS22HHTR offers an impressive pressure range from 260 to 1260 hPa, making it ideal for a wide variety of applications, including barometric pressure sensing in personal electronics and altitude tracking in drones.
  • High Accuracy: With a high-resolution mode that enables accurate measurements down to 0.1 hPa, the sensor ensures precise data for critical applications.
  • Compact Size: The ultra-compact HCLGA package, measuring just 2.0 x 2.0 x 0.76 mm, allows for easy integration into space-constrained designs without compromising performance.
  • Low Power Consumption: Designed with power efficiency in mind, the LPS22HHTR is optimized for battery-powered devices, contributing to longer operation times and reduced environmental impact.
  • Interface Flexibility: The sensor supports both I²C and SPI digital interface options, providing flexibility for various microcontroller architectures and simplifying integration into existing systems.
  • Embedded Features: It includes a FIFO buffer, an embedded temperature sensor, and several operational modes to tailor performance to specific application requirements.

Applications

The versatility of the LPS22HHTR allows it to be utilized across a broad range of applications. It is particularly useful in:

  • Smartphones and tablets for enhanced location accuracy and weather monitoring
  • Wearable devices for activity recognition and vertical velocity indication
  • GPS systems for precise altitude data
  • Home automation systems for environmental control
  • Industrial devices for pressure monitoring and control systems

Conclusion

Overall, the LPS22HHTR pressure sensor from STMicroelectronics represents a perfect blend of performance, efficiency, and miniaturization. Its robust design and advanced features make it an excellent choice for developers looking to incorporate reliable pressure sensing capabilities into their next-generation devices.

You May Also Be Interested in

Telemecanique Sensors
PRESSURE SWITCH XMLB 330 MBAR -
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH XML + OPTIONS
Need more? Email Us
Honeywell
SENSOR 1.08PSID 0.19" .02V
Need more? Email Us
TE Connectivity
SENSOR 406.11PSIA 0.1V
Need more? Email Us
Sensirion AG
SENSOR 0.018PSID 0.2" 16BIT / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
NXP / Nexperia
SENSOR 29.01PSIA 4.9V
Lowest to $103.9845
Honeywell
SENSOR 15PSI 1/4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9772 $50.6124
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2901 $201.5288
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess