EN
  • EN
  • DE

M24128-BFCS6TP/A

Part No M24128-BFCS6TP/A
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 128KBIT 400KHZ 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WLCSP (1.785x1.38)
Win Source Part Number 206956-M24128-BFCS6TP/A
Ultra Librarian 3D Model Ultra Librarian M24128-BFCS6TP/A CAD Model

Description

STMicroelectronics M24128-BFCS6TP/A EEPROM

The M24128-BFCS6TP/A is a 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for optimal performance, reliability, and endurance. This memory chip is a part of the M24 series, which is well-suited for advanced industrial, automotive, and consumer applications where efficient data storage is crucial.

The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various system designs. It features a fast I²C bus interface with speeds up to 1 Mbit/s, allowing for quick data transfer in complex systems. The M24128-BFCS6TP/A is equipped with a hardware write control feature, which provides additional data protection by preventing inadvertent write operations.

Key Features:

  • 128-Kbit of EEPROM memory
  • I²C bus interface with up to 1 Mbit/s transfer speed
  • Wide voltage range operation (2.5V to 5.5V)
  • Write cycle endurance of 1 million cycles with a data retention of 40 years
  • Byte and Page Write (up to 64 bytes)
  • Random and Sequential Read modes
  • Hardware write control for data protection
  • Extended temperature range from -40°C to +85°C
  • RoHS compliant and Halogen Free

The M24128-BFCS6TP/A is also characterized by its robust endurance, capable of 1 million write cycles and a data retention period of 40 years, ensuring the safety and integrity of data over time. Its byte and page write capabilities (up to 64 bytes) enhance the flexibility and efficiency of data management.

This EEPROM device supports both random and sequential read modes, which facilitates easy integration into a variety of systems. The extended temperature range ensures that the device operates reliably in extreme environments, making it a suitable choice for automotive and other temperature-sensitive applications.

Compliance with RoHS directives and being Halogen Free underscores STMicroelectronics' commitment to environmental sustainability. The M24128-BFCS6TP/A represents a blend of performance, durability, and eco-conscious manufacturing, making it an excellent choice for designers seeking a high-quality EEPROM solution.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess