EN
  • EN
  • DE

M25P64-VMF6

Part No M25P64-VMF6
Manufacturer STMicroelectronics
Description 64 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210084-M25P64-VMF6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P64-VMF6 CAD Model

Description

STMicroelectronics M25P64-VMF6 Flash Memory

The M25P64-VMF6 from STMicroelectronics is a high-performance 64-Mbit, serial Flash memory device with advanced write protection mechanisms, designed for a wide range of applications requiring efficient and reliable non-volatile storage. Its flexibility and endurance make it an ideal choice for sophisticated embedded systems.

Key Features

  • Memory Size: 64 Mbits of storage capacity, enabling ample space for firmware storage, parameter settings, or data logging.
  • Interface: Utilizes a high-speed SPI-compatible bus interface, ensuring fast data transfer rates and simple integration into various systems.
  • Write Protection: Enhanced with multiple levels of protection, including hardware-based write protect pins and software write protection, to prevent accidental data alteration.
  • Performance: Offers fast read speeds of up to 50 MHz, with the capability to clock up to 75 MHz for even faster operations in certain conditions.
  • Programming: Supports flexible programming options, including page program (up to 256 bytes) and sector erase (256 Kbit), for efficient memory management.
  • Operating Voltage Range: Operable within a power supply range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a space-saving, 8-pin, ultra-thin, fine-pitch, plastic SO8N package.

Applications

The M25P64-VMF6 is versatile enough to fit a wide array of applications, including:

  • Advanced mobile devices
  • High-performance computing systems
  • Automotive electronics
  • Networking and telecommunications equipment
  • Digital cameras and multimedia devices

STMicroelectronics' commitment to innovation is evident in the M25P64-VMF6, delivering a reliable and efficient storage solution that meets the demanding requirements of modern electronic systems. Its robust design and advanced features ensure it is a top choice for designers looking to incorporate high-quality flash memory into their products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5524 $50.0764
24+ $4.2587 $102.2088
37+ $4.1119 $152.1403
53+ $3.8182 $202.3646
69+ $3.6713 $253.3197
86+ $3.5245 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess