Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200471-M27128AF1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27128AF1 CAD Model

Description

The M27128AF1 from STMicroelectronics is a high-speed electrically erasable programmable read-only memory (EEPROM) device with a 128 Kbit capacity. This integrated circuit is designed to offer a flexible and reliable solution for data storage in a wide range of applications, including embedded systems, automotive electronics, and industrial control units.

Key Features

  • Memory Size: 128 Kbit (16K x 8)
  • Access Time: Fast access time with speeds as low as 250 ns
  • Voltage Range: Operates within a voltage range of 5V ± 10%, making it suitable for various digital circuits
  • Programming Voltage: Standard 12.5V programming voltage
  • Endurance: High endurance with at least 10,000 write/erase cycles guaranteed
  • Data Retention: Long-term data retention of 10 years minimum, ensuring reliability over time
  • Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C
  • Package: Available in a 28-pin Ceramic DIP (Dual In-line Package), providing robustness and ease of handling

Applications

The M27128AF1's robustness and reliability make it an excellent choice for applications requiring non-volatile memory storage. Its typical applications include:

  • Microcontroller-based systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27128AF1 EEPROM is no exception. The device complies with the highest industry standards for quality and reliability, ensuring that it meets the stringent requirements of the most demanding applications.

Support and Resources

Developers can access extensive support through STMicroelectronics' online resources, including datasheets, technical documentation, application notes, and development tools. This ensures a smooth integration of the M27128AF1 into various designs and applications.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $3.0233
ECAD model for M12L128168A-6TG
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ECAD model for M13S32321A-6L
OKI/Metcal
Need more? Email Us
ECAD model for M10S0210-053T
Infineon Technologies
Need more? Email Us
ECAD model for M0210I
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8465
ECAD model for M12L64164A-7TG
ESMT
Lowest to $2.2056
ECAD model for M14D5121632A-2.5BG
ESMT
Need more? Email Us
ECAD model for M12L64322AA1L
ESMT
Need more? Email Us
ECAD model for M13S25616A-5T
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $9.0941
ECAD model for M12L128168A-6TG2L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention