EN
  • EN
  • DE

M27C64A

Part No M27C64A
Manufacturer STMicroelectronics
Description 64 Kbit 8Kb x 8 UV EPROM and OTP EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210157-M27C64A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C64A CAD Model

Description

The M27C64A is an integrated circuit product from STMicroelectronics, a global semiconductor leader known for its advanced and innovative technology. This particular chip falls under the category of EPROM, which stands for Erasable Programmable Read-Only Memory. The M27C64A is a 64 Kbit (8K x 8) UV erasable and programmable memory which is utilized in a wide range of computer systems and industrial applications where reliable and durable storage of code or data is essential.

Key Features

  • Memory Size: The M27C64A offers a storage capacity of 64 Kbits, providing ample space for firmware, boot code, or data storage.
  • Access Time: It boasts fast access times, which enables quick read operations, enhancing the overall performance of systems in which it is incorporated.
  • Programming Voltage: The chip operates with a single 5V power supply for read operations, while a higher voltage is required for erasing and programming, making it compatible with a variety of circuit designs.
  • UV Erasable: The data stored in the M27C64A can be erased by exposure to ultraviolet light, allowing the chip to be reused and reprogrammed multiple times.
  • Package Options: It is available in several package types, including the dual-in-line ceramic package and plastic package, providing flexibility for different hardware design requirements.

Applications

The M27C64A is designed for applications that require reliable and flexible non-volatile memory storage. It is commonly used in:

  • Embedded systems for storing boot code or firmware
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Conclusion

In summary, the M27C64A from STMicroelectronics is a versatile and reliable EPROM chip that serves a broad spectrum of electronic applications. Its combination of storage capacity, speed, and ease of use makes it an excellent choice for designers and engineers looking for a dependable memory solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess