Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305269-M28C16-156
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28C16-156 CAD Model

Description

The M28C16-156 from STMicroelectronics is a high-speed 16-Kbit parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for flexible, reliable, and efficient storage solutions in a wide range of electronic applications. This EEPROM device is well-suited for applications where data needs to be frequently updated, such as configuration settings, device calibration, and system state information.

Key Features

  • Memory Size: 16 Kbits, organized as 2K x 8 bits, allowing for ample storage for various data logging and configuration tasks.
  • Access Time: Fast access time of 150 ns, enabling quick read operations which is essential for performance-critical applications.
  • Extended Temperature Range: Operates within a temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Low Power Consumption: Features low power consumption with a typical standby current of 10 µA, which is ideal for battery-operated devices.
  • Programming Voltage: 5V ± 10% programming voltage, providing compatibility with standard 5V systems.
  • Endurance: High endurance with at least 10,000 write/erase cycles, ensuring a long operational lifespan for the memory.
  • Data Retention: Guaranteed data retention of 40 years, offering reliable storage over extended periods.

Applications

The M28C16-156 EEPROM is versatile and can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure
  • Consumer electronics

Package and Quality

The device is available in a PDIP24 (Plastic Dual In-line Package) making it easy to integrate into various circuit board layouts. STMicroelectronics ensures high-quality standards, with the M28C16-156 being compliant with RoHS (Restriction of Hazardous Substances) and adhering to rigorous industry quality protocols.

For designers and engineers looking for a reliable and durable non-volatile memory solution, the M28C16-156 EEPROM from STMicroelectronics is an excellent choice that combines performance, durability, and ease of use.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $17.1341
ECAD model for IS43DR82560C-3DBLI
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Need more? Email Us
ECAD model for GD25LQ16C8IGR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13)
Lowest to $52.2707
ECAD model for MT46H16M32LFB5-5 IT:C TR
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to $1.6514
ECAD model for 24LC16BT-E/MNY
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI
Fairchild/ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for FM24C08ULEM8
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.4060
ECAD model for AS4C16M16SB-6TIN
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention