Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1210561-M41ST85YMH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41ST85YMH6 CAD Model

Description

The M41ST85YMH6 is a sophisticated real-time clock (RTC) and non-volatile RAM (NVRAM) module from STMicroelectronics, designed to provide precise time tracking and data storage in a variety of applications. This integrated circuit is a perfect solution for systems that require reliable timekeeping, even in the absence of power, as well as the ability to maintain critical data securely and intact.

The module features an embedded lithium battery and a quartz crystal, which ensures that timekeeping continues uninterrupted for the life of the device. The RTC provides hours, minutes, and seconds in BCD format and has a built-in alarm function that can be programmed to trigger on a specific date, day of the week, hour, minute, or second. This makes it highly versatile for scheduling and alerting tasks within embedded systems.

With 44 bytes of battery-backed non-volatile RAM, the M41ST85YMH6 allows for the storage of critical data that must be preserved during power loss. This could include system configuration parameters, data logs, or any other user-defined information. The NVRAM section is easily accessible through a simple byte-wide interface, providing a convenient way to read and write data.

Additional features of the M41ST85YMH6 include a programmable watchdog timer for system reset, a frequency output that can be used for clock synchronization, and a software clock calibration mechanism to compensate for the crystal's frequency drift over temperature. The device also incorporates a serial interface for communication, making it easy to integrate into microcontroller-based systems.

Encased in a surface-mount package, the M41ST85YMH6 is designed for space-constrained applications, offering a compact and reliable solution for timekeeping and data retention. It is commonly used in industrial control systems, telecommunications, embedded electronics, and any other systems where accurate timekeeping and data preservation are critical.

Overall, the M41ST85YMH6 from STMicroelectronics is a robust and feature-rich component that adds significant value to any system requiring a combination of precise timekeeping and secure data storage.

You May Also Be Interested in

Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 10SMD
Need more? Email Us
ECAD model for RX4901CE XB D03
Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to $20.5264
ECAD model for RX8900SA:UAB PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 14-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Battery Backup 14-Pin TSSOP T/R
Lowest to $1.5684
ECAD model for PCF8523TS/1,118
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
ECAD model for RX8901CE XS A03

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention