EN
  • EN
  • DE

M41T81M6TR

Part No M41T81M6TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Serial Access Real-Time Clock with Alarms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306761-M41T81M6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T81M6TR CAD Model

Description

STMicroelectronics M41T81M6TR Real-Time Clock

The M41T81M6TR is a highly integrated, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This compact device, housed in an 8-pin SOIC package, provides a full binary-coded decimal (BCD) clock/calendar with programmable alarm features, making it an ideal choice for a wide range of applications including industrial control systems, network servers, medical devices, and consumer electronics.

One of the key features of the M41T81M6TR is its ability to maintain accurate timekeeping with very low power consumption. This is particularly beneficial in battery-powered devices where power efficiency is critical. The RTC operates over a wide voltage range, typically from 2.7V to 5.5V, and includes an automatic power-fail detect and switch circuitry that transitions to battery backup mode during power outages, ensuring uninterrupted timekeeping.

The device offers a rich set of timekeeping functions that include seconds, minutes, hours, day, date, month, year, and century with leap year compensation up to the year 2100. It also provides an alarm function that can be programmed to trigger on a specific second, minute, hour, day, date, month, or even on a combination of these, allowing for versatile scheduling and time-based event management.

Communication with the M41T81M6TR is achieved through an I²C-compatible (two-wire) serial interface, which simplifies integration into existing designs and enables easy communication with microcontrollers and other digital systems. The RTC also includes a programmable square wave output that can serve as a clock reference or as a periodic interrupt for system tasks.

The M41T81M6TR's robust feature set, combined with its low-power operation and flexible programmability, make it a top choice for designers looking for a reliable timekeeping solution. With STMicroelectronics' commitment to quality and long-term availability, this RTC is an excellent selection to meet the timing requirements of today's sophisticated electronic systems.

For more information about the M41T81M6TR, including datasheets and technical documentation, please visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4012 $87.4012
2+ $71.7140 $143.4280
3+ $69.4733 $208.4199
4+ $67.2314 $268.9256
5+ $64.9907 $324.9535
6+ $58.2674 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess