EN
  • EN
  • DE
  • IT

M41T83ZQA6F

Part No M41T83ZQA6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.38 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1065167-M41T83ZQA6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T83ZQA6F CAD Model

Description

Product Overview: M41T83ZQA6F from STMicroelectronics

The M41T83ZQA6F is a high-quality, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This precision timekeeping device is designed to provide accurate time and date information over a wide temperature range, making it an ideal component for industrial and consumer applications that require reliable timekeeping capabilities.

One of the key features of the M41T83ZQA6F is its integrated crystal, which eliminates the need for external timing components and simplifies the design process. This RTC also includes a variety of timekeeping functions such as a calendar, alarm, and programmable square-wave output. The calendar function is accurate up to the year 2099 and includes corrections for leap years. The alarm function can be set to trigger on a specific date, day of the month, hour, minute, or second, providing flexibility for various application needs.

The M41T83ZQA6F operates on a low voltage supply in the range of 1.8V to 5.5V, making it suitable for battery-powered devices. Its low power consumption ensures minimal impact on battery life. The device also features a serial I2C interface for communication, allowing for easy integration with microcontrollers and other digital systems.

Additionally, this RTC includes a programmable clock output that can be used for peripheral device clocking or as a system wake-up signal. It also has a built-in automatic battery switch-over function that ensures uninterrupted timekeeping in the event of a power failure. This is particularly important in applications where maintaining accurate time is critical, such as data logging systems and electronic meters.

The M41T83ZQA6F is housed in an 8-pin SOP (Small Outline Package) that is RoHS compliant and is designed for surface mount technology, providing a compact footprint for space-constrained applications. With its robust feature set and reliability, the M41T83ZQA6F RTC from STMicroelectronics is an excellent choice for designers looking to incorporate accurate timekeeping functions into their projects.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Lowest to $13.0092
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4238 $52.1190
12+ $8.5529 $102.6348
19+ $8.2856 $157.4264
25+ $8.0183 $200.4575
33+ $7.7511 $255.7863
44+ $6.9492 $305.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess