EN
  • EN
  • DE
  • IT

M41T94MH6F

Part No M41T94MH6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 512 Bit 64 bit x8 SERIAL RTC SPI SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.5 V
Current - Timekeeping (Maximum) 1.4mA @ 2.7V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 1210587-M41T94MH6F
Manufacturer Homepage www.st.com
Family Name M41T94
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T94MH6F CAD Model

Description

The M41T94MH6F is a state-of-the-art Real-Time Clock (RTC) module designed by STMicroelectronics to provide precise time and date information for a wide range of applications. This highly integrated device features a built-in 32.768 kHz oscillator, which ensures accuracy and stability of the timekeeping functions.

One of the key features of the M41T94MH6F is its serial I2C interface, which allows for easy integration with microcontrollers and other digital systems. This interface provides a simple two-wire connection for the transmission of time and date information, as well as for configuring the RTC's settings and alarms.

The device comes with an array of functionalities that make it an ideal choice for systems that require reliable timekeeping. It includes a programmable alarm and interrupt function that can be set to trigger on a specific date, day of the week, or time. This feature is particularly useful for scheduling tasks and reminders in embedded systems.

Another significant advantage of the M41T94MH6F is its low power consumption. The RTC is designed to operate with minimal power requirements, making it suitable for battery-powered or energy-sensitive applications. Even in the event of a power failure, the device maintains accurate timekeeping thanks to its automatic switch to a backup battery.

The M41T94MH6F also offers a range of additional features, including a programmable square-wave output, a countdown timer with interrupt capability, and a watchdog timer. These features provide developers with a high level of flexibility and functionality, enabling the creation of sophisticated time-related functions in their products.

In terms of packaging, the M41T94MH6F is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across diverse environments.

Overall, the STMicroelectronics M41T94MH6F Real-Time Clock is a versatile and reliable component that offers precision timekeeping, a host of programmable features, and a convenient interface, making it an excellent choice for applications ranging from consumer electronics to industrial automation systems.

You May Also Be Interested in

Intersil
IC RTC EVENT REC I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32-EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $20.0764
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6835 $58.1010
13+ $7.9455 $103.2915
20+ $7.6972 $153.9440
27+ $7.4489 $201.1203
35+ $7.2006 $252.0210
47+ $6.4557 $303.4179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess