Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 4.7V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-PCDIP, CAPHAT
Win Source Part Number 1210605-M48T02-70PC1
Manufacturer Homepage www.st.com
Family Name M48T02
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Security
Ultra Librarian 3D Model Ultra Librarian M48T02-70PC1 CAD Model

Description

The M48T02-70PC1 is a 16 Kbit 2Kb x 8 TIMEKEEPER<sup>® Static RAM integrated with a real-time clock from the industry-leading semiconductor manufacturer, STMicroelectronics. This high-performance, low-power RAM device is designed to provide a convenient and efficient battery-backed memory and timekeeping solution for a wide range of applications.

Key Features

  • Integrated Ultra-low Power SRAM and Real-time Clock (RTC): The device combines 2 Kb x 8 bits of static RAM with a built-in real-time clock, ensuring both data storage and precise timekeeping in one compact package.
  • High Data Retention Reliability: With a self-contained lithium battery and control circuitry, the M48T02-70PC1 guarantees data retention and clock functionality for over 10 years in the absence of external power.
  • Byte-wide Configuration: The byte-wide configuration of the SRAM allows for easy integration into a variety of system architectures, providing flexible and straightforward memory expansion.
  • Optimized Speed: This device operates with a speed of 70ns, ensuring fast access times that are suitable for high-performance computing systems.
  • Industry-standard Packaging: The M48T02-70PC1 is available in a JEDEC standard 24-pin DIP package, making it compatible with common board layouts and easy to integrate into existing designs.

Applications

The M48T02-70PC1 is ideal for a variety of applications where reliable data storage and timekeeping are essential. These include:

  • Industrial control systems
  • Telecommunications equipment
  • Network servers
  • Medical devices
  • Utility meters
  • Point-of-sale terminals

Product Summary

STMicroelectronics' M48T02-70PC1 is a versatile, reliable, and energy-efficient solution for systems requiring battery-backed SRAM with an integrated real-time clock. Its robust design and long-term data retention capabilities make it an excellent choice for critical applications where maintaining data integrity and accurate timekeeping is paramount.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to $10.6838
ECAD model for PCA8565BS/1,118
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to $20.5264
ECAD model for RX8900SA:UAB PURE SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 14-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Battery Backup 14-Pin TSSOP T/R
Lowest to $1.5684
ECAD model for PCF8523TS/1,118
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention