Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211222-M93C76
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M93C76 CAD Model

Description

Product Overview: M93C76 from STMicroelectronics

The M93C76 is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This particular EEPROM offers a storage capacity of 16 Kbit, and it is designed to provide flexible non-volatile storage solutions for a wide array of applications that require data retention after power-off.

The M93C76 operates on a supply voltage range from 4.5V to 5.5V, making it suitable for many standard logic families and electronic systems. It utilizes a serial MICROWIRE bus interface, which enables simple integration into most microcontroller-based systems with minimal pin count and ensures compatibility with a broad range of existing architectures.

One of the key features of the M93C76 is its ability to perform write operations with byte or page write modes, allowing for efficient data management. The device also supports self-timed write cycles with auto-erase, ensuring data integrity and simplifying the programming process. The EEPROM provides a high-speed clock frequency of up to 10 MHz, enabling rapid data transfer and swift read/write operations, which is crucial for time-sensitive tasks.

STMicroelectronics has designed the M93C76 with a focus on reliability and endurance. The EEPROM is rated for over 1 million write cycles and has a data retention period of over 40 years, ensuring the preservation of critical data over extended periods. Additionally, the M93C76 comes with a built-in write protection mechanism that can be activated through hardware control, preventing unintentional data alterations and safeguarding the stored information.

The M93C76 is available in various package options, including SO8N, TSSOP8, UFDFPN8 (MLP8), and WLCSP, providing designers with the flexibility to choose the most appropriate form factor for their specific design requirements. These packaging options are designed for optimal space-saving on printed circuit boards, making the M93C76 a versatile choice for applications ranging from industrial control systems to consumer electronics.

In summary, the M93C76 from STMicroelectronics is a high-performance, reliable serial EEPROM that offers a practical non-volatile memory solution for applications demanding long-term data retention and efficient operation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3074 $50.7210
400+ $0.2522 $100.8800
615+ $0.2443 $150.2445
850+ $0.2364 $200.9400
1,095+ $0.2286 $250.3170
1,465+ $0.2049 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,660 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention