Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12179-6, 497-12179-6, 497-12179-2, 497-12179-1, -497-12179-2, -497-12179-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934068-SM30T23AY
Ultra Librarian 3D Model Ultra Librarian SM30T23AY CAD Model

Description

The SM30T23AY is a state-of-the-art transient voltage suppression (TVS) diode, meticulously engineered by STMicroelectronics, one of the industry’s most respected leaders in semiconductor solutions. This robust device is designed to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity in a wide array of applications.

Key Features

  • Stand-off Voltage: The SM30T23AY offers a stand-off voltage of 23V, making it suitable for protecting circuits with nominal operating voltages up to several volts below this threshold.
  • Peak Pulse Power: With a peak pulse power dissipation of 3000W (10/1000μs surge), this TVS diode can handle significant transient power spikes, safeguarding components from electrical stress.
  • Low Clamping Voltage: The device's clamping voltage is finely tuned to engage swiftly when the threshold is exceeded, ensuring rapid protection during transient events.
  • Bi-directional Protection: The SM30T23AY is capable of providing bi-directional protection, which is essential for AC applications or where the polarity of the transient could be either positive or negative.
  • Package: It comes in an SMB (DO-214AA) package, which is known for its compact footprint and reliability, allowing for efficient use of board space in dense circuit designs.

Applications

The versatility of the SM30T23AY allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Power supply lines
  • Industrial systems
  • Telecommunication devices
  • Networking equipment
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the SM30T23AY is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. This component is a testament to STMicroelectronics' dedication to providing advanced protection solutions for today's electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.3825 €51.6774
15+ €6.0574 €90.8609
24+ €5.8681 €140.8354
32+ €5.6788 €181.7217
42+ €5.4896 €230.5613
56+ €4.9216 €275.6113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 490 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention