Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 326714-SM4T15AE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T15AE CAD Model

Description

Product Overview: SM4T15AE Transil™ Diode

The SM4T15AE from STMicroelectronics is a robust Transil™ diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-quality transient voltage suppressor (TVS) diode is a critical component for ensuring the longevity and reliability of electronic circuits in a variety of applications.

Key Features

  • Stand-off Voltage: The SM4T15AE provides a stand-off voltage of 15V, making it suitable for a range of intermediate voltage applications.
  • Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs surge), offering effective protection against surges and spikes.
  • Low Clamping Voltage: With its fast response time, the device clamps the overvoltage to a safe level before it can damage the sensitive components in the circuit.
  • Low Leakage Current: The low leakage current of the diode ensures minimal power loss when the device is in standby mode.
  • Package: Available in a compact SMB (DO-214AA) package, it is suitable for high-density circuit board designs.

Applications

The SM4T15AE is ideal for protecting voltage-sensitive components that can experience destructive voltage transients. It is commonly used in:

  • Consumer electronics such as TVs, PCs, and multimedia devices
  • Industrial control systems and automation
  • Telecommunication systems
  • Power supply units
  • Portable devices and battery-powered applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the SM4T15AE is no exception. It is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. The device's robust construction allows for a wide operating temperature range, making it suitable for various industrial and consumer applications.

Whether you're designing a new piece of equipment or looking to retrofit existing hardware for better surge protection, the SM4T15AE is an excellent choice for safeguarding your electronic components.

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for SBX1548-21
Intel
Need more? Email Us
ECAD model for SB82437VX SL28Z
Yageo
Need more? Email Us
ECAD model for SBK321611T-201Y
Intel
Need more? Email Us
ECAD model for SB82437FX66
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SBF0406EPL
Yageo
Need more? Email Us
ECAD model for SBK321611T-221Y
Mitsubishi
Need more? Email Us
ECAD model for SC05-3E470HR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SC00314SU69FER
Intel
Need more? Email Us
ECAD model for SB82437FX66 SZ999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention