EN
  • EN
  • DE

SBF0406EPL

Part No SBF0406EPL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313774-SBF0406EPL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBF0406EPL CAD Model

Description

The SBF0406EPL is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching and low forward voltage drop, making it suitable for various applications including rectification, voltage clamping, and freewheeling.

Applications:

  • High-Efficiency DC-DC Converters
  • Reverse Polarity Protection Circuits
  • LED Lighting
  • Power Management in Portable Devices
  • Freewheeling Diode for Inductive Loads

Features:

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Energy Efficiency: Low VF reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced Heat Generation: Lower power dissipation results in less heat, simplifying thermal management.
  • Enhanced System Reliability: High surge current capability protects against voltage transients, increasing overall system reliability.
  • Smaller and Lighter Designs: Compact package size enables the design of smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Technical Specifications (Typical):

Typical specifications for the SBF0406EPL include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 60V
  • Maximum Average Forward Rectified Current (IF(AV)): 4A
  • Maximum Peak Forward Surge Current (IFSM): 80A
  • Forward Voltage (VF): 0.6 V at 2A
  • Operating Junction Temperature (TJ): -40°C to +150°C

Always refer to the official Toshiba Semiconductor and Storage datasheet for the SBF0406EPL to obtain precise electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess