EN
  • EN
  • DE

SPC56AP60L5CEFBR

Part No SPC56AP60L5CEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263534-SPC56AP60L5CEFBR
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L5CEFBR CAD Model

Description

STMicroelectronics SPC56AP60L5CEFBR Microcontroller

The SPC56AP60L5CEFBR is a high-performance automotive microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of STMicroelectronics' SPC56 family, known for its robust architecture, advanced features, and compatibility with automotive industry standards.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture e200z4d dual-core processor, with one of the cores being lockstep. This ensures a high level of performance and reliability, which is crucial for safety-critical applications.
  • Memory: It comes equipped with 1MB of flash memory and 64KB of RAM, offering ample space for complex automotive applications and software.
  • Clock Speed: The microcontroller operates at a maximum frequency of 120 MHz, providing a balanced combination of speed and power efficiency.
  • Temperature Range: The SPC56AP60L5CEFBR is designed to operate over a wide temperature range of -40°C to 125°C, making it suitable for harsh automotive environments.
  • Package: Housed in a LQFP144 package, the microcontroller offers a compact footprint while still providing a sufficient number of I/O pins for various applications.
  • Connectivity: It includes a rich set of communication interfaces such as multiple CAN interfaces, LIN, and FlexRay, catering to the connectivity requirements of automotive networks.
  • ADCs: The device features multiple analog-to-digital converters with 12-bit resolution, enabling precise sensor data acquisition.
  • Safety Features: It incorporates advanced safety features compliant with the ISO 26262 standard, making it suitable for applications that require a high level of functional safety.

Applications:

The SPC56AP60L5CEFBR microcontroller is ideal for a variety of automotive applications, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and advanced features also make it suitable for industrial and high-reliability applications beyond the automotive industry.

Conclusion:

With its powerful dual-core architecture, extensive memory, and comprehensive set of peripherals, the STMicroelectronics SPC56AP60L5CEFBR microcontroller is a versatile and reliable solution for developers looking to create sophisticated automotive systems that require high levels of performance and safety.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess