EN
  • EN
  • DE

SPEAR300-2

Part No SPEAR300-2
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU SPEAR 333MHZ 289LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 333MHz
Co-Processors/DSP Security; C3
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C to 85°C (TC)
Security Features Cryptography
Case / Package 289-LFBGA
Additional Interfaces I2C, I2S, IrDA, Microwire, MMC/SDIO, SPI, UART
Win Source Part Number 065933-SPEAR300-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPEAR300-2 CAD Model

Description

The SPEAR300-2 is a highly integrated embedded microprocessor from STMicroelectronics, designed to cater to a broad range of applications that demand high-performance computing, rich connectivity, and versatile multimedia capabilities. This innovative product is part of the SPEAr (Structured Processor Enhanced Architecture) family, which is renowned for its ability to provide scalable and cost-effective solutions for embedded control, communication, and human-machine interface (HMI) applications.

Key Features

  • High-Performance Dual-Core Processor: At the heart of the SPEAR300-2 is a dual-core ARM Cortex-A9 processor, which delivers exceptional speed and efficiency, making it ideal for multitasking and complex computing tasks.
  • Advanced Connectivity: With a wide range of communication interfaces such as Ethernet, USB, and serial ports, the SPEAR300-2 ensures seamless integration with a variety of peripherals and networks.
  • Rich Multimedia Support: The device boasts integrated graphics processing capabilities, supporting high-resolution displays and enabling the creation of visually rich user interfaces and multimedia content.
  • Embedded Security: Security features are embedded within the SPEAR300-2 to protect against unauthorized access and ensure the integrity of data.
  • Flexible Memory Options: The SPEAR300-2 supports multiple memory interfaces, including DDR2/DDR3, NAND Flash, and NOR Flash, providing designers with the flexibility to choose the optimal memory configuration for their application.

Applications

The SPEAR300-2 is suitable for a diverse array of applications, including:

  • Industrial automation and control systems
  • Networked communication devices
  • Home automation and security systems
  • Medical equipment
  • Interactive kiosks and point-of-sale terminals

Development Support

STMicroelectronics provides extensive development support for the SPEAR300-2, including development kits, software libraries, and technical documentation to accelerate the design and deployment of applications. With its robust feature set and comprehensive support, the SPEAR300-2 is a compelling choice for developers looking to create sophisticated embedded systems with a quick time-to-market.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7071 $65.1213
7+ $17.8113 $124.6791
11+ $17.2545 $189.7995
14+ $16.6978 $233.7692
18+ $16.1411 $290.5398
24+ $14.4722 $347.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess