Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 230 mV @ 16 A
Current - Reverse Leakage @ Vr 1 µA @ 40 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Operating Temperature - Junction -45°C ~ 175°C
Base Product Number SPV1001
Other Names -497-11427-1,-497-11427-2,SPV1001D40TR,497-11427-1,497-11427-2,497-11427-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282060-SPV1001D40TR
Ultra Librarian 3D Model Ultra Librarian SPV1001D40TR CAD Model

Description

Product Overview: SPV1001D40TR from STMicroelectronics

The SPV1001D40TR is a high-efficiency power bypass diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced component is specifically tailored for photovoltaic applications, including solar panel arrays, where it serves to protect against reverse current flow while minimizing power losses.

Key Features

  • High Voltage Rating: With a maximum repetitive reverse voltage of 40V, the SPV1001D40TR is capable of handling the voltages typically found in solar panel strings.
  • Low Forward Voltage Drop: The diode's low forward voltage drop ensures that power losses are kept to a minimum, thereby improving the overall efficiency of the solar power system.
  • High Current Capacity: This diode can handle up to 10A of average forward current, making it suitable for high-power applications.
  • Surface-Mount Package: The SPV1001D40TR comes in a TO-252 (DPAK) surface-mount package, which is ideal for automated assembly processes and helps in saving space on the PCB.

Applications

The SPV1001D40TR is primarily used in solar energy systems to prevent the reverse flow of current from batteries or other energy storage devices back into the solar panels during periods of low or no light. This protection is crucial for maintaining the longevity and reliability of the solar modules.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The SPV1001D40TR is no exception and is designed to meet the stringent requirements of the solar energy industry. It ensures stable performance over a wide temperature range and is engineered to withstand the harsh conditions often encountered in outdoor applications.

Environmental Compliance

Adhering to environmental standards, the SPV1001D40TR is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for eco-conscious companies and consumers.

With its robust design, high efficiency, and reliability, the SPV1001D40TR is an excellent choice for designers and engineers looking to enhance the performance and longevity of their solar energy solutions.

You May Also Be Interested in

GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3475 $66.9500
48+ $2.7468 $131.8464
73+ $2.6609 $194.2457
101+ $2.5750 $260.0750
130+ $2.4892 $323.5960
174+ $2.2317 $388.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,980 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention