EN
  • EN
  • DE

MBR340

Part No MBR340
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 3A Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package Axial
Family Name MBR340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883146-MBR340
Ultra Librarian 3D Model Ultra Librarian MBR340 CAD Model

Description

ON Semiconductor MBR340 Schottky Barrier Rectifier

The ON Semiconductor MBR340 is a robust Schottky barrier rectifier designed for high-efficiency power supply applications. This high-performance component is a critical building block in modern electronics, providing low forward voltage drop and high surge current capability. The MBR340 is engineered to cater to a wide range of applications, including power factor correction (PFC) circuits, free-wheeling diodes, polarity protection devices, and low-voltage, high-frequency inverters.

Key Features

  • Peak Repetitive Reverse Voltage: 40V, which makes it suitable for many low voltage applications.
  • Forward Continuous Current: 3A, ensuring suitability for handling moderate current loads.
  • Low Forward Voltage Drop: Provides higher efficiency in the rectification process, leading to energy savings.
  • High Surge Capability: Capable of withstanding high surge currents, making it reliable in applications with potential for current spikes.
  • Guard Ring for Stress Protection: Enhances reliability through the provision of voltage stress protection.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Reverse battery protection
  • DC-to-DC converters

The MBR340 is housed in a compact, industry-standard DO-201AD package, which allows for easy integration into a variety of circuit designs. Its robust construction ensures that it can operate reliably over a wide temperature range, making it suitable for challenging environmental conditions.

ON Semiconductor's commitment to quality ensures that the MBR340 meets stringent standards, delivering performance and reliability. With its combination of low power loss, high efficiency, and thermal stability, the MBR340 is an excellent choice for designers looking to optimize their power management systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4304 $58.1040
330+ $0.3532 $116.5560
510+ $0.3421 $174.4710
700+ $0.3312 $231.8400
905+ $0.3201 $289.6905
1,210+ $0.2869 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,708 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess