EN
  • EN
  • DE

EE80C51FA24

Part No EE80C51FA24
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER, 8 BIT, MCS51 CO  /  MCS 51 series Microcontroller IC 8-Bit 24MHz ROMless
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Intel
Series 80C
Package Bulk
Core Processor MCS 51
Core Size 8-Bit
Speed 24MHz
Connectivity SIO
Peripherals PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-EE80C51FA24,INTINTEE80C51FA24
Standard Package 1
Win Source Part Number 1056854-EE80C51FA24
Ultra Librarian 3D Model Ultra Librarian EE80C51FA24 CAD Model

Description

The EE80C51FA24 is a microcontroller from Intel, belonging to the MCS-51 family, which is a widely used 8-bit microcontroller architecture. This particular variant, the EE80C51FA, includes features like flash memory for program storage, allowing for easy reprogramming and updates. It's designed for embedded control applications, offering a blend of performance and low power consumption.

Applications

  • Industrial Control Systems: Used for controlling machinery, sensors, and actuators in industrial environments.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring embedded control.
  • Automotive Systems: Implemented in automotive applications such as engine control, dashboard displays, and sensor monitoring.
  • Robotics: Used in robotics for motor control, sensor integration, and overall system management.

Features

  • 80C51 Core: Employs the industry-standard 80C51 architecture for ease of programming and wide availability of development tools.
  • Flash Memory: Integrated flash memory allows for in-system programming and easy firmware updates.
  • Timers/Counters: Multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Interrupt Controller: Flexible interrupt controller for handling real-time events.

Benefits

  • Ease of Use: Familiar 80C51 architecture makes it easy for developers to learn and use.
  • Flexibility: Integrated flash memory allows for easy program updates and customization.
  • Versatility: Wide range of peripherals makes it suitable for a variety of applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Reliability: Proven architecture and robust design ensure reliable operation in harsh environments.

The EE80C51FA24 operates on a 24 MHz clock frequency. Detailed specifications include the number of I/O ports, memory size (RAM and Flash), and power consumption characteristics. It comes in various package options, such as PLCC or QFP. Developers can use standard 8051 development tools, including assemblers, compilers, and debuggers, to create firmware for this microcontroller. Further information, including pinout diagrams and detailed electrical characteristics, can be found in the official Intel datasheet for the EE80C51FA family.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess