EN
  • EN
  • DE

ST10F269-Q3

Part No ST10F269-Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT MCU WITH MAC UNIT, 256K BYTE FLASH MEMORY AND 12K BYTE RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193741-ST10F269-Q3
Family Name ST10F269
Introduction Date February 10, 2001
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10F269-Q3 CAD Model

Description

ST10F269-Q3 Microcontroller from STMicroelectronics

The ST10F269-Q3 is a high-performance microcontroller produced by STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the ST10 family, which is renowned for its robust architecture, high computing power, and versatile features.

Key Features

  • CPU Core: The ST10F269-Q3 is built around the ST10 core, a 16-bit CPU with a 5-stage pipeline and an integrated macrocell for improved performance. It operates at a frequency of up to 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It boasts a substantial memory capacity with 256 KB of on-chip Flash memory, which is both fast and reliable, and 12 KB of dual-port RAM, facilitating efficient data handling and storage.
  • Peripherals: This microcontroller comes with a rich set of peripherals, including multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with 16 channels, and a synchronous/asynchronous serial communication interface.
  • CAN Interface: It has an on-chip Controller Area Network (CAN) interface, enabling robust communication in automotive networks and industrial control systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Package: The ST10F269-Q3 is available in a QFP144 package, providing a compact footprint for space-constrained applications.

Applications

The ST10F269-Q3 microcontroller is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine management systems, transmission control, body control modules, and safety systems. Its robustness and reliability also make it a suitable choice for industrial automation, robotics, and other applications that require high-speed processing and real-time control.

Conclusion

In summary, the ST10F269-Q3 from STMicroelectronics is a feature-rich, high-performance microcontroller that offers a balanced combination of processing power, memory capacity, and peripheral integration. Its resilience to extreme conditions and its comprehensive feature set make it a go-to solution for engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess