Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260384-ST72C334J2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C334J2 CAD Model

Description

ST72C334J2 Microcontroller by STMicroelectronics

The ST72C334J2 is a robust 8-bit microcontroller from the reputable semiconductor manufacturer, STMicroelectronics. Designed to provide a perfect blend of performance and efficiency, this microcontroller is an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

The ST72C334J2 is built on a high-performance HSI (High-Speed Internal) oscillator, which allows the device to operate at a maximum frequency of 8 MHz, ensuring swift processing capabilities for time-sensitive tasks. The microcontroller features 8KB of Flash program memory and 384 bytes of RAM, providing ample space for application code and data storage, which is crucial for complex and memory-intensive operations.

One of the standout features of the ST72C334J2 is its robust I/O (Input/Output) capabilities. It comes equipped with 28 I/O pins, which can be configured to suit a variety of peripheral interfaces and custom applications. These I/O pins are highly flexible, supporting various modes such as interrupt generation, which adds to the microcontroller's versatility.

For connectivity, the ST72C334J2 includes an integrated serial communication interface (SCI), which facilitates easy data exchange with other devices, making it suitable for networked systems. The inclusion of an 8-bit timer, watchdog timer, and Auto-reload timer provides comprehensive timing solutions that are essential for real-time control applications.

The device also boasts an analog-to-digital converter (ADC) with multiple channels, allowing it to interface with analog sensors and convert their signals into digital data for processing. This feature is particularly useful in applications requiring sensor data acquisition, such as temperature control systems or robotic sensors.

STMicroelectronics has ensured that the ST72C334J2 is not only powerful but also energy-efficient. The microcontroller supports multiple power-saving modes, including Halt and Active-Halt modes, which significantly reduce power consumption when the device is idle, yet allow for quick wake-up when required.

In summary, the ST72C334J2 from STMicroelectronics is a highly capable microcontroller that offers a rich set of features, including ample memory, versatile I/O options, and efficient power management. Its reliability and adaptability make it an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention