EN
  • EN
  • DE

PIC24HJ256GP210-I/PT

Part No PIC24HJ256GP210-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 32x10b, 32x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 037458-PIC24HJ256GP210-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24HJ256GP210-I/PT CAD Model

Description

Microchip Technology's PIC24HJ256GP210-I/PT Microcontroller

The PIC24HJ256GP210-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the PIC24H series, which is well-known for its robust architecture, designed to cater to a wide range of embedded applications. With its extensive set of features, the PIC24HJ256GP210-I/PT is an ideal choice for developers looking to create sophisticated and reliable systems.

Key Features:

  • Core: The device boasts a 16-bit modified Harvard architecture that delivers a maximum speed of 40 MIPS (Million Instructions Per Second), providing a perfect balance between processing power and power consumption.
  • Memory: It comes with 256 KB of flash memory and 16 KB of RAM, offering ample space for complex code and data storage.
  • Digital Signal Processing: The built-in DSP engine enhances the microcontroller's capability to handle digital signal processing tasks, making it suitable for applications such as audio processing and motor control.
  • I/O Pins: The device includes 85 input/output pins, which are configurable and provide flexibility in connecting to peripherals and external devices.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options.
  • Timers and PWM: Equipped with multiple 16-bit timers, as well as PWM (Pulse Width Modulation) outputs, it can handle timing-related tasks and control actuators with precision.
  • Analog Features: The microcontroller also features a 16-channel, 10-bit Analog-to-Digital Converter (ADC), which enables it to interface with analog sensors and perform real-time data acquisition.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The microcontroller is housed in a 64-pin TQFP (Thin Quad Flat Package), which is conducive to space-constrained applications.

The PIC24HJ256GP210-I/PT is a versatile and powerful microcontroller that is well-suited for industrial control systems, automotive applications, robotics, and many other embedded system applications. Its rich set of peripherals and interfaces, combined with its robust processing capabilities, make it a go-to choice for engineers and developers seeking a reliable microcontroller platform.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1561 $69.4683
6+ $18.9999 $113.9994
9+ $18.4061 $165.6549
12+ $17.8124 $213.7488
15+ $17.2186 $258.2790
20+ $15.4374 $308.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess