EN
  • EN
  • DE

ST72F561R9TCTR

Part No ST72F561R9TCTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F56
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263287-ST72F561R9TCTR
Ultra Librarian 3D Model Ultra Librarian ST72F561R9TCTR CAD Model

Description

The ST72F561R9TCTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal combination of processing power, memory, and peripheral integration for a wide range of embedded applications. This MCU is based on an advanced 8-bit architecture, making it suitable for applications requiring complex control algorithms and real-time operations.

Key Features

  • Core: The ST72F561R9TCTR is built around a robust 8-bit CPU core, capable of reaching up to 8 MIPS at 24MHz, which provides the computational power necessary for demanding applications.
  • Memory: It comes with 60KB of Flash program memory, ensuring ample space for application code, and 2KB of RAM for data processing needs.
  • Peripherals: A comprehensive set of peripherals is integrated, including multiple 16-bit timers, an 8-channel 10-bit A/D converter, and a synchronous serial communication interface. These features enable the MCU to handle a variety of I/O and interfacing requirements.
  • I/O Ports: The device offers up to 68 dedicated I/O lines, providing extensive connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Supply Voltage: It operates over a wide supply voltage range from 4.5V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both industrial and consumer electronic standards.

Advanced Capabilities

With its advanced interrupt handling capabilities and watchdog timer, the ST72F561R9TCTR ensures reliable operation even in complex multitasking environments. The MCU also features a single wire JTAG debug module, facilitating easy development, debugging, and in-system programming.

Applications

The versatility of the ST72F561R9TCTR makes it an excellent choice for a broad spectrum of applications, including automotive control systems, industrial automation, consumer electronics, and home appliances. Its robust design and rich feature set ensure that it can meet the requirements of even the most demanding embedded system projects.

Package and Quality

The ST72F561R9TCTR is available in a TQFP64 package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. STMicroelectronics is known for its commitment to quality, and this MCU is no exception, adhering to stringent manufacturing standards to ensure high reliability and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2201 $77.2201
2+ $63.3601 $126.7202
3+ $61.3801 $184.1403
4+ $59.4000 $237.6000
6+ $57.4201 $344.5206
7+ $51.4800 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess