EN
  • EN
  • DE

ST72F623F281

Part No ST72F623F281
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194076-ST72F623F281
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F623F281 CAD Model

Description

ST72F623F281 by STMicroelectronics

The ST72F623F281 is a robust microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family, which is known for its high performance, reliability, and flexibility, making it suitable for a wide range of applications including industrial control, automotive systems, and consumer electronics.

At the heart of the ST72F623F281 is an 8-bit CPU core that offers a good balance between processing power and energy efficiency. With a maximum CPU frequency of 8 MHz, this MCU is capable of handling complex tasks without consuming excessive power, which is crucial for battery-operated devices.

This microcontroller comes with a rich set of integrated features. It includes 8KB of Flash memory, providing ample space for application code, and 384 bytes of RAM for data processing. The non-volatile EEPROM memory of 256 bytes is ideal for storing configuration parameters and calibration data that must be preserved across power cycles.

The ST72F623F281 is equipped with versatile I/O options, including 28/32-pin packages that offer a variety of peripheral functionalities. Among these are multiple 10-bit ADC channels, which are essential for reading analog sensors, and a range of communication interfaces such as SPI, SCI (UART), and I²C, allowing for easy integration into complex systems.

Additional features that enhance this MCU's capabilities include an 8-bit timer, a watchdog timer for system reliability, and a single 16-bit timer, which can be used for real-time event management. The MCU also provides an in-circuit debugging feature that simplifies the development process and reduces time to market.

Designed with power efficiency in mind, the ST72F623F281 supports multiple power-saving modes, which enable the device to reduce its power consumption significantly when idle, without sacrificing responsiveness or performance.

In conclusion, the ST72F623F281 from STMicroelectronics is a powerful and versatile MCU that is well-suited for a variety of applications requiring a balance between power efficiency and processing capability. Its rich feature set and expandability make it an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess