Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 066244-ST7FLITEU09B6
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09B6 CAD Model

Description

ST7FLITEU09B6 Microcontroller from STMicroelectronics

The ST7FLITEU09B6 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide array of applications. This microcontroller is part of the ST7 family, which is well-known for its reliability and efficiency in embedded systems.

Key Features

  • Core: The ST7FLITEU09B6 operates with a high-performance 8-bit CPU, providing the power to handle complex tasks efficiently.
  • Memory: It comes with 8 Kbytes of Flash program memory, which is highly reliable and ensures program integrity with read-while-write capabilities. The device also features 1 Kbyte of RAM, which is more than sufficient for handling intermediate data and variables.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal, user-trimmable 8 MHz RC oscillator, and an internal low power 32 kHz oscillator. This allows for precise timing operations and system clock management to optimize power consumption.
  • I/O Ports: The microcontroller boasts 15 multifunctional bidirectional I/O lines, 8 high sink outputs, and 2 true open drain I/Os for enhanced connectivity and control options.
  • Timers: An advanced control timer with PWM output and a real-time base timer enhances the timing functionalities for various application needs.
  • Communication Interfaces: It includes a serial communication interface (SCI), allowing easy integration with peripheral devices and other microcontrollers.
  • Interrupt Management: With 10 interrupt vectors plus reset and trap, the ST7FLITEU09B6 ensures responsive and efficient interrupt handling.

Applications

The ST7FLITEU09B6 is ideal for applications that require a combination of minimal power consumption and high processing capability. It is commonly used in automotive, industrial control systems, home appliances, personal care products, and battery-operated devices. Its robust feature set also makes it suitable for smart sensors, lighting systems, and small-scale robotics.

Development Support

STMicroelectronics provides extensive support for the ST7FLITEU09B6, including development tools and software libraries. Designers can take advantage of the ST Visual Develop (STVD) environment and the ST7 software libraries for rapid application development and reduced time-to-market.

Overall, the ST7FLITEU09B6 microcontroller is a reliable and cost-effective solution for designers looking to create sophisticated and power-efficient systems with minimal overhead and complexity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4211 $71.0550
115+ $1.1660 $134.0900
175+ $1.1295 $197.6625
240+ $1.0931 $262.3440
310+ $1.0568 $327.6080
410+ $0.9474 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,525 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention