EN
  • EN
  • DE

ST7FOXU0M6

Part No ST7FOXU0M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FOX
Other Names 497-6335-5
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263202-ST7FOXU0M6
Ultra Librarian 3D Model Ultra Librarian ST7FOXU0M6 CAD Model

Description

ST7FOXU0M6 - STMicroelectronics

The ST7FOXU0M6 is a versatile and powerful microcontroller from the renowned manufacturer STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. This 8-bit microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz, which provides efficient processing capabilities for various tasks.

Equipped with 8KB of Flash program memory, the ST7FOXU0M6 ensures ample space for complex firmware and applications, while its 256 bytes of RAM facilitate smooth and efficient operation. The device also features 128 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

The microcontroller's advanced peripheral set includes an array of features designed to enhance its functionality and ease of use. It comes with a 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. Moreover, the ST7FOXU0M6 provides a versatile timer system comprising an 8-bit and a 16-bit timer, which can be used for timing, counting, and pulse width modulation (PWM) for motor control and other applications.

Communication with other devices is made possible through the inclusion of a serial communication interface (SCI), which supports asynchronous serial data exchange. This feature is crucial for establishing communication channels with other microcontrollers, computers, or peripheral devices.

The ST7FOXU0M6 is designed with power efficiency in mind, offering several power-saving modes, including Halt and Active-Halt modes, which significantly reduce power consumption when the microcontroller is not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

For developers looking to get started with the ST7FOXU0M6, STMicroelectronics provides a comprehensive development ecosystem, including software tools, libraries, and evaluation boards. This support ensures a smooth development process, from initial prototyping to final product deployment.

Overall, the ST7FOXU0M6 is a highly capable microcontroller that balances performance, power efficiency, and a rich set of peripherals, making it well-suited for a multitude of embedded systems in industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess