Products specifications

Win Source Part Number 1128261-STC15L04E
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC15L04E CAD Model

Description

STC15L04E Microcontroller - STMicroelectronics

The STC15L04E is a high-performance, low-power 8-bit microcontroller produced by STMicroelectronics, designed to offer an optimal solution for a wide range of embedded applications. This versatile microcontroller is based on a high-speed 1T 8051 core, ensuring compatibility with industry-standard 8051 instruction sets while providing faster processing capabilities.

Key Features:

  • CPU Core: Enhanced 8051 core, running at up to 35MHz, which significantly outperforms the standard 12T 8051 processors.
  • Memory: Comes equipped with 4KB of Flash program memory and 256 bytes of on-chip RAM, supporting a wide range of applications without the need for external memory components.
  • Power Efficiency: Designed with power-saving modes including idle and power-down modes, which are ideal for battery-powered devices.
  • Peripheral Features: Includes a variety of built-in peripherals such as timers/counters, a wide range of I/O ports, a precision internal oscillator, and a serial communication controller supporting multiple serial protocols.
  • Analog Features: Integrates an ADC (Analog-to-Digital Converter) with multiple channels for interfacing with analog sensors and performing data acquisitions.
  • ISP & IAP Support: Supports In-System Programming (ISP) and In-Application Programming (IAP) for easy firmware updates and application modifications without the need for additional programming tools.

The STC15L04E microcontroller's robust instruction set, combined with its high-speed performance, makes it an excellent choice for applications that require complex real-time processing. It is well-suited for automation systems, consumer electronics, automotive applications, and other embedded systems that demand low power consumption and high reliability.

STMicroelectronics provides comprehensive technical support for the STC15L04E, including detailed datasheets, application notes, and development tools, facilitating a smooth design-in process for engineers and developers.

Applications:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive electronics
  • Battery management systems
  • Smart sensors and instrumentation

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6178 $56.6230
85+ $1.3274 $112.8290
135+ $1.2860 $173.6100
180+ $1.2445 $224.0100
235+ $1.2030 $282.7050
315+ $1.0786 $339.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,493 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention