Product Overview: STD12N10L-TR by STMicroelectronics
The STD12N10L-TR is a high-performance, N-channel Power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by low voltage control signals.
- High Current Capability: With a continuous drain current rating of up to 12A, the STD12N10L-TR can handle significant current loads, making it suitable for high-power applications.
- Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: The device is optimized for fast switching, reducing transition losses and making it ideal for high-frequency power conversion systems.
- Enhanced Durability: Built with ruggedized design features, this MOSFET is capable of withstanding high energy pulses in the avalanche and commutation modes.
- 100% Avalanche Tested: Each unit is tested for guaranteed performance in applications requiring high endurance.
Applications
- DC-DC Converters
- Power Management Systems
- Motor Control Circuits
- Automotive Applications
- Switch-Mode Power Supplies (SMPS)
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD12N10L-TR MOSFET is no exception, with its robust construction and compliance with industry standards, ensuring dependable performance in even the most demanding environments.
Environmental Compliance
In line with STMicroelectronics' dedication to environmental stewardship, the STD12N10L-TR is designed to meet various environmental regulations. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.