Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number NM93C14
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 258445-NM93C14N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM93C14N CAD Model

Description

ON Semiconductor NM93C14N EEPROM

The NM93C14N from ON Semiconductor is a robust, high-performance 1K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to deliver a reliable storage solution for a range of applications. This non-volatile memory chip features a 64 x 16-bit organization, which makes it ideal for storing configuration data, calibration constants, and various user-defined parameters that must be preserved during power loss.

Constructed with advanced CMOS technology, the NM93C14N offers a low-power design, ensuring minimal power consumption during both active and standby modes. This makes it suitable for battery-operated and power-sensitive devices. The EEPROM operates over a wide voltage range of 2.7V to 5.5V, providing flexibility in various system voltage requirements and ensuring compatibility with both 3V and 5V systems.

The device supports a bidirectional data transfer protocol and is accessed via a simple serial interface, which is SPI compatible. This interface minimizes the number of pins required for operation, thus reducing the overall system complexity and cost. The NM93C14N's fast write cycle times and unlimited write endurance allow for efficient and reliable data updates, with a data retention of more than 40 years, ensuring long-term data integrity.

ON Semiconductor's NM93C14N is available in an 8-pin DIP package, making it easy to integrate into a wide range of PCB layouts. It is designed to withstand harsh industrial environments and is characterized for operation over the full industrial temperature range (-40°C to +85°C), thus ensuring reliable performance under extreme conditions.

Whether used in consumer electronics, automotive systems, industrial controls, or telecommunication devices, the NM93C14N EEPROM from ON Semiconductor offers a compact, durable, and energy-efficient solution for secure data storage needs. Its longevity, ease of use, and compatibility with serial microcontrollers make it an excellent choice for designers looking to enhance their systems with a dependable memory component.

For detailed specifications, application notes, and further information, you can refer to the official ON Semiconductor product datasheet for the NM93C14N.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C64FLZEMT8X
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for NM93C66MT8X
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention