EN
  • EN
  • DE
  • IT

AT28C256-25PC

Part No AT28C256-25PC
Manufacturer Microchip Technology
Catalog EEPROM
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Mounting SMD (SMT)
Case / Package PDIP
Density 256 kb
Frequency 250 GHz
Interface Parallel, SPI
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
RoHS Compliant
Win Source Part Number 1046476-AT28C256-25PC
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C256-25PC CAD Model

Description

Microchip Technology AT28C256-25PC Overview

The AT28C256-25PC is a high-performance, 256-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. This EEPROM offers a fast access time of 250 nanoseconds, making it an ideal storage solution for systems that require rapid data retrieval and storage. Its robust design and reliability make it suitable for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and telecommunications infrastructure.

Key Features

  • Memory Size: 256K (32K x 8)
  • Access Time: 250ns
  • Operating Voltage: 5V
  • Package: 28-pin PDIP (Plastic Dual In-line Package)
  • Temperature Range: Commercial (0°C to 70°C)
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years

Performance and Reliability

The AT28C256-25PC EEPROM is designed for high-speed operations, offering a non-volatile storage solution that retains data even when the power is turned off. The device's 100,000 write cycle endurance and a data retention period of at least 10 years ensure long-term reliability for critical data storage needs.

Easy Integration

With its industry-standard 28-pin PDIP packaging, the AT28C256-25PC can be easily integrated into a variety of circuit boards and systems. The device is compatible with most microprocessors and is easy to interface with, requiring minimal additional components for operation.

Applications

The versatility of the AT28C256-25PC makes it suitable for an array of applications. Its high-speed access and reliable storage capabilities are beneficial for:

  • Embedded systems
  • Microcontroller-based applications
  • Real-time data capture systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices

In summary, the Microchip Technology AT28C256-25PC EEPROM provides a reliable and efficient solution for applications requiring fast access to non-volatile memory. Its robust endurance, extensive data retention, and ease of integration make it a valuable component for a diverse range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4601 $66.2207
17+ $7.7616 $131.9472
26+ $7.5197 $195.5122
36+ $7.2765 $261.9540
46+ $7.0346 $323.5916
62+ $6.3063 $390.9906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess