EN
  • EN
  • DE

5962-3826707MUA.

Part No 5962-3826707MUA.
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Contact Plating Lead, Tin
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 80 mA
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1029118-5962-3826707MUA.
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-3826707MUA. CAD Model

Description

Product Overview: 5962-3826707MUA by Microchip Technology

Microchip Technology's 5962-3826707MUA is a high-performance, precision integrated circuit designed to meet the rigorous standards of the aerospace and defense industries. This product is part of Microchip's renowned family of microcontrollers and digital signal processors that are known for their reliability and durability in extreme conditions.

Key Features

  • High Reliability: The 5962-3826707MUA is built to withstand harsh environments, making it ideal for mission-critical applications where failure is not an option.
  • Temperature Range: This device operates effectively across a wide temperature range, ensuring consistent performance in varying climatic conditions.
  • Radiation Hardened: As a radiation-hardened component, it is specifically designed to resist the effects of high radiation levels, ensuring stable operation in space and other high-radiation environments.
  • Robust Packaging: The packaging of the 5962-3826707MUA is designed to offer maximum protection against physical and environmental stressors.
  • Quality Assurance: Microchip Technology's commitment to quality means that this product has undergone rigorous testing to meet the stringent requirements of the aerospace and defense sectors.

Applications

The 5962-3826707MUA is suited for a variety of demanding applications, including:

  • Space systems and satellites
  • Avionics and flight control systems
  • Missile and weapons systems
  • Nuclear power plant controls
  • High-reliability computing systems

Technical Specifications

The technical specifications of the 5962-3826707MUA include:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Quality Level: Manufactured to meet MIL-STD requirements

For detailed technical specifications and compatibility information, it is recommended to refer to the official datasheet provided by Microchip Technology.

Ordering Information

To purchase or request samples of the 5962-3826707MUA, customers should contact Microchip Technology directly or reach out to authorized distributors. Microchip's customer service team is available to provide support with product selection, ordering, and technical inquiries.

Note: The exact specifications of the 5962-3826707MUA, including voltage, temperature range, and package type, are not specified here and should be confirmed with the manufacturer or through the product datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess