EN
  • EN
  • DE

STF3N80K5

Part No STF3N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 800V 2.5A 3-Pin(3+Tab) TO-220FP Tube / MOSFET N-CH 800V 2.5A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 9.5nC @ 10V
Max Input Capacitance 130pF @ 100V
Maximum Gate-Source Voltage 30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212274-STF3N80K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF3N80K5
Introduction Date March 12, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STF3N80K5 CAD Model

Description

The STF3N80K5 is a high voltage MOSFET designed and manufactured by STMicroelectronics, which is a part of their SuperMESH™5 Power MOSFET family. This product is tailored for applications that require high efficiency and power density. The TO-220FP package is a through-hole package that offers good thermal performance, making it suitable for a variety of power applications.

Key Features

  • High Voltage Capability: With a drain-source voltage of 800 V, the STF3N80K5 can handle high voltage operations, making it suitable for applications such as switch-mode power supplies, lighting, and high voltage switching.
  • Low On-Resistance: The device features a low on-resistance of 2.8 Ω typical, which helps in reducing conduction losses and improving overall efficiency.
  • High Current Rating: It has a continuous drain current of 2.7 A, which allows it to drive moderate loads with ease.
  • Reduced Gate Charge: A low gate charge minimizes switching losses and enables faster switching, which is crucial for high-frequency applications.
  • Zener-Protected: The gate of the MOSFET is protected by a built-in Zener diode, which provides protection against overvoltage, enhancing the reliability of the device.

Applications

The STF3N80K5 is suited for a wide range of applications, particularly where power efficiency and reliability are critical. Typical applications include:

  • LED Lighting
  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High Voltage Switching
  • Electronic Ballasts

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STF3N80K5 MOSFET is no exception, as it is designed to meet the stringent requirements of industrial standards. It ensures a long operational life and stable performance in even the most demanding conditions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.4008 $116.2320
450+ $0.3881 $174.6450
620+ $0.3754 $232.7480
800+ $0.3627 $290.1600
1,065+ $0.3257 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess