Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5.4mOhm at 10A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1600pF at 25V
Power Dissipation (Maximum) 3W , 78W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Part Number Series STL20
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813472-STL20N6F7
Ultra Librarian 3D Model Ultra Librarian STL20N6F7 CAD Model

Description

STL20N6F7 Power MOSFET by STMicroelectronics

The STL20N6F7 is a high-performance Power MOSFET produced by STMicroelectronics, designed to meet the demanding requirements of modern electronic circuits. This robust component features state-of-the-art technology that ensures efficiency, reliability, and performance for a wide range of applications, including power management, switching regulators, and power conversion systems.

Key Features

  • Low On-Resistance: The STL20N6F7 boasts an extremely low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High Switching Speed: Designed for fast switching, this MOSFET enables high-frequency operation, making it ideal for applications that require rapid switching capabilities such as DC-DC converters and motor control circuits.
  • Enhanced Power Handling: With a maximum continuous drain current (I<sub>D) of 20A, the STL20N6F7 is capable of handling significant power levels, making it suitable for high-power applications.
  • Robust Thermal Performance: The MOSFET is encapsulated in a surface-mount PowerFLATâ„¢ 5x6 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • 100% Avalanche Tested: Ensuring reliability, each unit is thoroughly tested for avalanche ruggedness, providing confidence in its ability to withstand challenging conditions.

Applications

The STL20N6F7 is versatile and can be used in various sectors, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • LED Lighting

Summary

In conclusion, the STL20N6F7 from STMicroelectronics is a superior Power MOSFET that offers low on-resistance, high switching speed, and excellent power handling capabilities. Its robust design and thermal efficiency make it an ideal choice for engineers looking to enhance the performance and reliability of their power management systems. Whether used in industrial, automotive, or consumer electronics, the STL20N6F7 stands out as a component that can drive innovation and efficiency in a multitude of electronic applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to €1.2554
ECAD model for AOTF18N65
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Infineon Technologies
Trans MOSFET N-CH 600V 4.5A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 4.5A TO252-3
Lowest to €1.0440
ECAD model for SPD04N60C3
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to €14.1663
ECAD model for IXTT6N120
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to €4.8353
ECAD model for FCH072N60
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to €0.3995
ECAD model for DMN3731U-13
Vishay
HEXFET POWER MOSFET | MOSFET N-CH 60V 17A TO-220AB
Lowest to €1.1970
ECAD model for IRLZ24

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2117 €48.4671
95+ €0.9942 €94.4478
145+ €0.9631 €139.6540
195+ €0.9321 €181.7544
255+ €0.9010 €229.7593
340+ €0.8078 €274.6367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,250 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention