Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F407IGH6
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-13543,STM3240GJAVA
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283975-STM3240G-JAVA
Ultra Librarian 3D Model Ultra Librarian STM3240G-JAVA CAD Model

Description

Product Overview: STM3240G-JAVA

The STM3240G-JAVA from STMicroelectronics is a robust and versatile microcontroller unit (MCU) designed to offer an efficient and powerful platform for embedded applications requiring Java programming capabilities. This product is part of STMicroelectronics' STM32 family, which is renowned for its high performance, real-time capabilities, and low-power consumption.

Key Features

  • Advanced ARM Cortex-M4 Core: At the heart of the STM3240G-JAVA is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), which provides the computational power necessary for complex algorithms and control systems.
  • Java Support: This MCU is tailored for applications that benefit from Java's object-oriented programming paradigm, allowing for portable code and ease of development.
  • Generous Memory: Equipped with substantial on-chip memory, including Flash and SRAM, the STM3240G-JAVA facilitates sophisticated applications and software stacks without the need for external memory components.
  • Rich Connectivity: A comprehensive set of peripherals, including USB OTG, Ethernet, CAN, and multiple serial interfaces, enables the STM3240G-JAVA to handle various communication requirements.
  • Energy Efficient: With STMicroelectronics' focus on power efficiency, this MCU offers multiple power-saving modes to ensure optimal energy management for battery-powered or energy-sensitive applications.

Applications

The STM3240G-JAVA is ideal for a wide range of applications such as industrial control systems, IoT devices, smart home solutions, and complex sensor hubs. Its Java compatibility makes it particularly suitable for scenarios where software portability and rapid development cycles are critical.

Tools and Software Support

STMicroelectronics provides extensive development tools and software libraries to support the STM3240G-JAVA, including the STM32Cube software suite, which offers HAL and middleware, as well as the STM32Java interface for seamless Java integration.

With its combination of performance, Java support, and comprehensive feature set, the STM3240G-JAVA MCU is a top-tier choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
ECAD model for YRPBRL78G11
NXP / Nexperia
BOARD EVAL FOR 912H634 / MM912H634 Microcontroller Evaluation Kit 10KB RAM 2KB/4KB/48KB/64KB Flash Automotive
Need more? Email Us
ECAD model for KIT912H634EVME
Texas Instruments
KIT EXPERIMENTER F28035 / TMS320F28035 Microcontroller Experimenter Kit
Need more? Email Us
ECAD model for TMDSDOCK28035
Silicon Labs
STARTKER KIT EFM8LB1 LASER BEE / EFM8LB12F64E Microcontroller Starter Kit 4KB RAM 64KB Flash
Need more? Email Us
ECAD model for SLSTK2030A
Renesas Electronics America
TARGET BOARD FOR RL78/I1A / R5F107DEGSP Microcontroller Target Board 32MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F107DE-TB
Renesas Electronics America
BOARD 78K0R FG3 UPD78F1845 TEST / UPD78F1845GC Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-78K0RFG3-TB
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
ECAD model for YR0K50571MS000BE
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
ECAD model for EVAL-ADUCM362QSPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention