EN
  • EN
  • DE

STM32F303VCT6

Part No STM32F303VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray / ARM Cortex-M4 32b MCU+FPU, up to 256KB Flash+48KB SRAM 4 ADCs, 2 DAC ch., 7 comp, 4 PGA, timers, 2.0-3.6 V operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261407-STM32F303VCT6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F303VC
Introduction Date June 22, 2012
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STM32F303VCT6 CAD Model

Description

The STM32F303VCT6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed for the most demanding embedded applications. This 32-bit MCU is part of the STM32F3 series, which is renowned for its excellent balance of power efficiency and processing capabilities, making it an ideal choice for a wide range of industrial, consumer, and commercial products.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 72 MHz, providing the computational power necessary for complex algorithms and signal processing.
  • Memory: Equipped with 256 KB of Flash memory and 40 KB of SRAM, the STM32F303VCT6 offers generous storage for application code and data.
  • Advanced Control: The microcontroller includes advanced peripherals for motor control, such as timers with PWM generation, dead-time generation, and emergency stop features.
  • Analog Features: It boasts a rich set of analog features including 4x12-bit DAC channels, 3x12-bit ADCs with 5 MSPS, and support for up to 27 channels, enabling precise measurement and control in mixed-signal applications.
  • Communications Interfaces: A variety of communication interfaces are available, including I2C, SPI, USART, CAN, and USB, providing flexibility for serial communication requirements.
  • Debugging and Development: Integrated with Serial Wire Debug (SWD) and JTAG interfaces, it simplifies the development and debugging process.
  • Power Efficiency: The MCU's power management features and low-power modes ensure efficient operation, which is crucial for battery-powered and energy-sensitive applications.
  • Packages: Available in a 100-pin LQFP package, it offers ample GPIOs and peripheral connectivity for complex designs.

Applications:

The STM32F303VCT6 is versatile and can be used in a range of applications, such as:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Smart sensors and IoT devices
  • Consumer electronics
  • Robotics

With robust design, extensive documentation, and support from STMicroelectronics, the STM32F303VCT6 is a reliable choice for developers looking to create high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1430 $50.0010
18+ $5.8609 $105.4962
27+ $5.6778 $153.3006
37+ $5.4946 $203.3002
48+ $5.3115 $254.9520
63+ $4.7620 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess